Altech Corp. Terminal Blocks 38.1307

Description
PCB Terminal, Spring, 7 Pole, 2.54mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 7 Pole, 2.54mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1307 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1307
Terminal Blocks 38.1307
PCB Terminal, Spring, 7 Pole, 2.54mm

PCB Terminal, Spring, 7 Pole, 2.54mm

Buy Now
Fixed Terminal Blocks - 38.1307 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1307
Fixed Terminal Blocks 38.1307
Fixed Terminal Blocks PCB Terminal, Spring, 7 Pole, 2.54mm

Fixed Terminal Blocks PCB Terminal, Spring, 7 Pole, 2.54mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1307 38.1307
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Pluggable Terminal Blocks - 1444350 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details