Altech Corp. Metric Pin Spacing Screw-Cage Clamp Plug 37.704

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubleshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubleshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Screw-Cage Clamp Plug - 37.704 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Screw-Cage Clamp Plug
37.704
Metric Pin Spacing Screw-Cage Clamp Plug 37.704
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubleshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously.

Reduce wiring mistakes, downtime and facilitate troubleshooting. Simply unplug defective board and plug in a new one.

Horizontal and Vertical Headers are available in open and closed end designs.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tabs Prevent Unplugging
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.704 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.704
Terminal Blocks 37.704
PCB Plug, 4 Pole, 5.00mm, horizontal

PCB Plug, 4 Pole, 5.00mm, horizontal

Buy Now
Terminal Block; 22-12 AWG (UL), 28-14 AWG (CSA); 4; Horizontal Plug; Screw Cage - 70078129 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 22-12 AWG (UL), 28-14 AWG (CSA); 4; Horizontal Plug; Screw Cage
70078129
Terminal Block; 22-12 AWG (UL), 28-14 AWG (CSA); 4; Horizontal Plug; Screw Cage 70078129
Standard Pluggable Printed Circuit Terminal Blocks Multipole, single mold construction Industry standard compatible Locking tabs prevent unplugging Optional keying prevents misplugging Green color Wire entry in same direction as plug in For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubleshooting. Simply unplug defective board and plug in a new one.

Standard Pluggable Printed Circuit Terminal Blocks

  • Multipole, single mold construction
  • Industry standard compatible
  • Locking tabs prevent unplugging
  • Optional keying prevents misplugging
  • Green color
  • Wire entry in same direction as plug in
    For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubleshooting. Simply unplug defective board and plug in a new one.
Supplier's Site
Pluggable Terminal Blocks - 37.704 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
37.704
Pluggable Terminal Blocks 37.704
Pluggable Terminal Blocks AK950/4 Plgble

Pluggable Terminal Blocks AK950/4 Plgble

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 37.704 37.704 70078129 37.704
Product Name Metric Pin Spacing Screw-Cage Clamp Plug Terminal Blocks Terminal Block; 22-12 AWG (UL), 28-14 AWG (CSA); 4; Horizontal Plug; Screw Cage Pluggable Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Screw Clamp Through Hole
Terminal Block Type PCB Terminal Blocks Single Feed Through Pluggable Terminal Blocks
# of Contacts 4 4
Orientation 90° 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.482 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.703 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.707 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers