Altech Corp. US Pin Spacing Screw-Cage Clamp Plugs 37.011

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Screw-Cage Clamp Plugs - 37.011 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Screw-Cage Clamp Plugs
37.011
US Pin Spacing Screw-Cage Clamp Plugs 37.011
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tabs Prevent Unplugging
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.011 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.011
Terminal Blocks 37.011
PCB Plug, 11 Pole, 5.08mm, horizontal

PCB Plug, 11 Pole, 5.08mm, horizontal

Buy Now
Pluggable Terminal Blocks - 37.011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
37.011
Pluggable Terminal Blocks 37.011
Pluggable Terminal Blocks AKZ950/11 Plgble Grn

Pluggable Terminal Blocks AKZ950/11 Plgble Grn

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 37.011 37.011 37.011
Product Name US Pin Spacing Screw-Cage Clamp Plugs Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 11 11
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2857.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/18
View Details
Fixed Terminal Blocks - 30.604/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.259 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.753 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers