Altech Corp. Terminal Blocks 38.1219

Description
PCB Terminal, Spring, 19 Pole, 2.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 19 Pole, 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1219 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1219
Terminal Blocks 38.1219
PCB Terminal, Spring, 19 Pole, 2.5mm

PCB Terminal, Spring, 19 Pole, 2.5mm

Buy Now
Fixed Terminal Blocks - 38.1219 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1219
Fixed Terminal Blocks 38.1219
Fixed Terminal Blocks PCB Terminal, Spring, 19 Pole, 2.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 19 Pole, 2.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1219 38.1219
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 19
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6780 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details