Altech Corp. Terminal Blocks 38.1119

Description
PCB Terminal, Spring, 19 Pole, 2.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 19 Pole, 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1119 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1119
Terminal Blocks 38.1119
PCB Terminal, Spring, 19 Pole, 2.5mm

PCB Terminal, Spring, 19 Pole, 2.5mm

Buy Now
Fixed Terminal Blocks - 38.1119 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1119
Fixed Terminal Blocks 38.1119
Fixed Terminal Blocks PCB Terminal, Spring, 19 Pole, 2.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 19 Pole, 2.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1119 38.1119
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 19
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0D1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 15668 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 1
Current Rating 30 amps
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details