Altech Corp. Terminal Blocks 38.2517

Description
PCB Terminal, Spring, 17 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 17 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2517 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2517
Terminal Blocks 38.2517
PCB Terminal, Spring, 17 Pole, 5.0mm

PCB Terminal, Spring, 17 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2517 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2517
Fixed Terminal Blocks 38.2517
Fixed Terminal Blocks PCB Terminal, Spring, 17 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 17 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2517 38.2517
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 17
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
4 square mm Fuse Terminal Block - 1492-H4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Fuse Holder or Fuse Block
View Details
2 suppliers
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details