Altech Corp. US Pin Spacing Headers 37.507

Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Headers - 37.507 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Headers
37.507
US Pin Spacing Headers 37.507
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Horizontal and Vertical
  • Open and Closed Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.507 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.507
Terminal Blocks 37.507
PCB Header, 7 Pole, 5.08mm

PCB Header, 7 Pole, 5.08mm

Buy Now
Fixed Terminal Blocks - 37.507 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
37.507
Fixed Terminal Blocks 37.507
Fixed Terminal Blocks STLZ955/7-oVertHdr

Fixed Terminal Blocks STLZ955/7-oVertHdr

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 37.507 37.507 37.507
Product Name US Pin Spacing Headers Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.360 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Terminal Blocks - 30.481 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
Terminal Blocks - 30.516 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.61 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers