Altech Corp. US Pin Spacing Headers 37.518

Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Headers - 37.518 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Headers
37.518
US Pin Spacing Headers 37.518
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Horizontal and Vertical
  • Open and Closed Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.518 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.518
Terminal Blocks 37.518
PCB Header, 18 Pole, 5.08mm

PCB Header, 18 Pole, 5.08mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 37.518 37.518
Product Name US Pin Spacing Headers Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks
# of Contacts 18
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.211 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminals - 2207.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.121 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers