Altech Corp. Terminal Blocks 38.2113

Description
PCB Terminal, Spring, 13 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 13 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2113 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2113
Terminal Blocks 38.2113
PCB Terminal, Spring, 13 Pole, 5.0mm

PCB Terminal, Spring, 13 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2113
Fixed Terminal Blocks 38.2113
Fixed Terminal Blocks PCB Terminal, Spring, 13 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 13 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2113 38.2113
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CPMXX0M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
TERM BLCK Rail MTD 1P 55A GRN - 1492-CA1G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details