Altech Corp. US Pin Spacing Screw-Cage Clamp Plugs 37.015

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Screw-Cage Clamp Plugs - 37.015 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Screw-Cage Clamp Plugs
37.015
US Pin Spacing Screw-Cage Clamp Plugs 37.015
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tabs Prevent Unplugging
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.015
Terminal Blocks 37.015
PCB Plug, 15 Pole, 5.08mm, horizontal

PCB Plug, 15 Pole, 5.08mm, horizontal

Buy Now
Pluggable Terminal Blocks - 37.015 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
37.015
Pluggable Terminal Blocks 37.015
Pluggable Terminal Blocks AKZ950/15 Plgble Grn

Pluggable Terminal Blocks AKZ950/15 Plgble Grn

Buy Now Datasheet
Terminal Block - 70077428 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block
70077428
Terminal Block 70077428
Terminal Block

Terminal Block

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 37.015 37.015 37.015 70077428
Product Name US Pin Spacing Screw-Cage Clamp Plugs Terminal Blocks Pluggable Terminal Blocks Terminal Block
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Through Hole Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks Single Feed Through
# of Contacts 15 15
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.910 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.216 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 29.915 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details