Altech Corp. US Pin Spacing MAXI-Pluggable Headers 38.115

Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical, Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical, Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing MAXI-Pluggable Headers - 38.115 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing MAXI-Pluggable Headers
38.115
US Pin Spacing MAXI-Pluggable Headers 38.115
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical, Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Horizontal and Vertical, Closed Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 38.115 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.115
Terminal Blocks 38.115
PCB Header, 15 Pole, 7.62mm

PCB Header, 15 Pole, 7.62mm

Buy Now
Pluggable Terminal Blocks - 38.115 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
38.115
Pluggable Terminal Blocks 38.115
Pluggable Terminal Blocks PCB Header, 15 Pole, 7.62mm

Pluggable Terminal Blocks PCB Header, 15 Pole, 7.62mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38.115 38.115 38.115
Product Name US Pin Spacing MAXI-Pluggable Headers Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Fixed Terminal Blocks - 30.254/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminals - 2840.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details