Altech Corp. US Pin Spacing Headers 37.207

Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Headers - 37.207 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Headers
37.207
US Pin Spacing Headers 37.207
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers help prevent misplugging.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Horizontal and Vertical
  • Open and Closed Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.207 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.207
Terminal Blocks 37.207
PCB Header, 7 Pole, 5.08mm

PCB Header, 7 Pole, 5.08mm

Buy Now
Fixed Terminal Blocks - 37.207 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
37.207
Fixed Terminal Blocks 37.207
Fixed Terminal Blocks STLZ955/7-wVertHdr

Fixed Terminal Blocks STLZ955/7-wVertHdr

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 37.207 37.207 37.207
Product Name US Pin Spacing Headers Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2848.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.274 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 29.915 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details