Altech Corp. Terminal Blocks 38.2523

Description
PCB Terminal, Spring, 23 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 23 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2523 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2523
Terminal Blocks 38.2523
PCB Terminal, Spring, 23 Pole, 5.0mm

PCB Terminal, Spring, 23 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2523 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2523
Fixed Terminal Blocks 38.2523
Fixed Terminal Blocks PCB Terminal, Spring, 23 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 23 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2523 38.2523
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 23
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 96.74 - Screw terminal (Plate clamp) socket - 9674 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Turret Style Double Row Terminal Blocks - HP-T3048A-3-6P - BlockMaster Electronics, Inc.
Specs
Termination Options Wire
Features Customizaton
Approvals VDE Component Mark; ROHS
View Details