Altech Corp. Terminal Blocks 38.2108

Description
PCB Terminal, Spring, 8 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 8 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2108 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2108
Terminal Blocks 38.2108
PCB Terminal, Spring, 8 Pole, 5.0mm

PCB Terminal, Spring, 8 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2108
Fixed Terminal Blocks 38.2108
Fixed Terminal Blocks PCB Terminal, Spring, 8 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 8 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2108 38.2108
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6787 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details