Altech Corp. US Pin Spacing Screw-Cage Clamp Plugs 37.007

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Screw-Cage Clamp Plugs - 37.007 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Screw-Cage Clamp Plugs
37.007
US Pin Spacing Screw-Cage Clamp Plugs 37.007
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tabs Prevent Unplugging
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.007
Terminal Blocks 37.007
PCB Plug, 7 Pole, 5.08mm, horizontal

PCB Plug, 7 Pole, 5.08mm, horizontal

Buy Now
Pluggable Terminal Blocks - 37.007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
37.007
Pluggable Terminal Blocks 37.007
Pluggable Terminal Blocks AKZ950/7 Plgble Grn

Pluggable Terminal Blocks AKZ950/7 Plgble Grn

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 37.007 37.007 37.007
Product Name US Pin Spacing Screw-Cage Clamp Plugs Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2870.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.0/6-D
North American 18 AWG
View Details
Metric Pin Spacing Tubular Screw Clamp Plug - 30.329 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Terminal Blocks - 29.306 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers