Altech Corp. Terminal Blocks 38.2515

Description
PCB Terminal, Spring, 15 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 15 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2515 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2515
Terminal Blocks 38.2515
PCB Terminal, Spring, 15 Pole, 5.0mm

PCB Terminal, Spring, 15 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2515 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2515
Fixed Terminal Blocks 38.2515
Fixed Terminal Blocks PCB Terminal, Spring, 15 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 15 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2515 38.2515
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175-1-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details