Altech Corp. Terminal Blocks 38.2321

Description
PCB Terminal, Spring, 21 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 21 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2321 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2321
Terminal Blocks 38.2321
PCB Terminal, Spring, 21 Pole, 5.0mm

PCB Terminal, Spring, 21 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2321 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2321
Fixed Terminal Blocks 38.2321
Fixed Terminal Blocks PCB Terminal, Spring, 21 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 21 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2321 38.2321
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 21
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Terminal Block, Barrier, 5 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6798 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details