Altech Corp. US Pin Spacing Headers 37.66

Description
The 45° header orientation facilitates plug insertion and removal in hard to access spaces. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
The 45° header orientation facilitates plug insertion and removal in hard to access spaces. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Headers - 37.66 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Headers
37.66
US Pin Spacing Headers 37.66
The 45° header orientation facilitates plug insertion and removal in hard to access spaces. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green

The 45° header orientation facilitates plug insertion and removal in hard to access spaces.

Closed end headers prevent misplugging.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Open and Closed Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.660 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.660
Terminal Blocks 37.660
PCB Header, 10 Pole, 5.08mm

PCB Header, 10 Pole, 5.08mm

Buy Now
Fixed Terminal Blocks - 37.660 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
37.660
Fixed Terminal Blocks 37.660
Fixed Terminal Blocks STLZ990/10-w 45DHead

Fixed Terminal Blocks STLZ990/10-w 45DHead

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 37.66 37.660 37.660
Product Name US Pin Spacing Headers Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.156 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 30.567 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers