Altech Corp. Terminal Blocks 38.1108

Description
PCB Terminal, Spring, 8 Pole, 2.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 8 Pole, 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1108 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1108
Terminal Blocks 38.1108
PCB Terminal, Spring, 8 Pole, 2.5mm

PCB Terminal, Spring, 8 Pole, 2.5mm

Buy Now
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1108
Fixed Terminal Blocks 38.1108
Fixed Terminal Blocks PCB Terminal, Spring, 8 Pole, 2.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 8 Pole, 2.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1108 38.1108
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PBE Turret Terminal Board - 603-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 2
Body Material Phenolic, XP
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details