Altech Corp. US Pin Spacing Screw-Cage Clamp Plugs 37.006

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Screw-Cage Clamp Plugs - 37.006 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Screw-Cage Clamp Plugs
37.006
US Pin Spacing Screw-Cage Clamp Plugs 37.006
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical, 45° and Double Level Headers are available. Headers are available in open and closed end designs.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tabs Prevent Unplugging
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.006
Terminal Blocks 37.006
PCB Plug, 6 Pole, 5.08mm, horizontal

PCB Plug, 6 Pole, 5.08mm, horizontal

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1920-1331-ND
Terminal Blocks - Headers, Plugs and Sockets 1920-1331-ND
TERM BLOCK PLUG 6POS 5.08MM

TERM BLOCK PLUG 6POS 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 37.006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
37.006
Pluggable Terminal Blocks 37.006
Pluggable Terminal Blocks AKZ950/6 Plgble Grn

Pluggable Terminal Blocks AKZ950/6 Plgble Grn

Buy Now Datasheet
Fort Worth, TX, USA
TERMINAL BLOCK, WIRE ENTRY SAME DIR. ASPLUG IN, 6 POSITION
70077375
TERMINAL BLOCK, WIRE ENTRY SAME DIR. ASPLUG IN, 6 POSITION 70077375
TERMINAL BLOCK, WIRE ENTRY SAME DIR. ASPLUG IN, 6 POSITION

TERMINAL BLOCK, WIRE ENTRY SAME DIR. ASPLUG IN, 6 POSITION

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 37.006 37.006 1920-1331-ND 37.006 70077375
Product Name US Pin Spacing Screw-Cage Clamp Plugs Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks TERMINAL BLOCK, WIRE ENTRY SAME DIR. ASPLUG IN, 6 POSITION
Mounting Options PCB PCB Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp Through Hole Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Single Feed Through; PCB Terminal Blocks Single Feed Through Pluggable Terminal Blocks Single Feed Through
# of Contacts 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.66 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers