Altech Corp. Terminal Blocks 38.1116

Description
PCB Terminal, Spring, 16 Pole, 2.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 16 Pole, 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1116 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1116
Terminal Blocks 38.1116
PCB Terminal, Spring, 16 Pole, 2.5mm

PCB Terminal, Spring, 16 Pole, 2.5mm

Buy Now
Fixed Terminal Blocks - 38.1116 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1116
Fixed Terminal Blocks 38.1116
Fixed Terminal Blocks PCB Terminal, Spring, 16 Pole, 2.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 16 Pole, 2.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1116 38.1116
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.54 - Screwless terminal socket - 9454 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, cRUus, ukca, CSA
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB High-Power Terminal Blocks - OULP-930-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark
View Details