Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 50 60 70 80 90 100 150 154
Product Name Notes
.100 Friction Lock Terminal Strip
.100 Screw Machine Terminal Array
0.635 mm Mixed Technology High-Speed Ter
0.80 mm Tiger Eye Micro Terminal Strip,
1.6MM TERMINAL
2.00 mm Horizontal Surface Mount Termina
2.5 SGL DBL LOCK REC CONT
2.8 MM TERMINAL
3M Block Fork Terminal Nylon with Insul
3M Highland BFV18-8Q Vinyl-Insulated B
3M Highland Block Fork Terminals BFV10
3M Highland Vinyl Insulated Block Fork
3M Locking Fork, Vinyl Insulated Butted
3M Scotchlok Female Disconnect 972-A,
3M Scotchlok Female QuickSlide Disconn
3M Scotchlok Female QuickSlide Disconne
3M Scotchlok Female Self-Stripping Dis
52273-2
ADERENDHUELSE HL GR
ADERENDHUELSE HL WS
ADERENDHUELSE K GR
ADERENDHUELSE K RT
ADERENDHUELSE L BL
ADERENDHUELSE L GR
ADERENDHUELSE L OR
ADERENDHUELSE L TK
ADERENDHUELSE N BL
ADERENDHUELSE N GR
ADERENDHUELSE N RT
ADERENDHUELSE N TK
ADERENDHUELSE N WS
ADERENDHUELSE0,5 WS
ADERENDHUELSE1,0 RT
ADERENDHUELSE1,5 SW
ADERENDHULSE K WS
AM RINGZUNGE MIF
AMPLIV STATOR BUCHS
AMPLIVAR-VERBINDER
AMVAR FF 250 REC DIA 0.9-1.6 PB
Auxiliary Terminal CTS50.70/ CTS95/120N
Barrier Style Terminal Blocks
BUTT SPLICE STRIP FORM PTP CUSN4
DG 22-16COM 22-18MIL HT R 6
DG 22-16COM22-18MIL HR R 4
DIAMOND GRIP 16-14 HR R 6
DIN Term Blk, Spring, 3 Conn
DIN Term Blk, Spring, 4 Conn
DIN Term Blk, Spring, 4 Level
DIN Term Blk, Spring, Feed-Thru
DIN Term Blk, Spring, Grnd
DIN Term Blk, Spring, Triple Level
DOPPLEIT ADERENDH L
DOPPLEIT ADERENDH N
DOUBLE LOCKING LANCE 110 TAB PTP CUSN4
FASTON .110 TAB 0.5 X - NP CUSN4
FASTON 250 SPECIAL BOOT BLK
FF 110 TAB 0.2-0.5 MM2 .070 F NP CUSN4
FF 110 TAB 0.2-0.5 MM2 .070 F PTP CUSN4
FF 110 TAB 0.5-1.0 MM2 PTP CUSN4
FF 250 HSG REC 1P NYLON NAT
FF 250 TAB 0.2-0.5MM2 PB
FF 250 TAB 24-20 AWG .016 TPPB
FF 374 REC 1-2.5 MM2 0.5 X 0.27 TP CUSN4
FF 374 REC 1-2.5 MM2 PLAIN CUSN4
FF 374 REC 2.5-4 MM2 PLAIN CUSN4
FF 374 REC 4-6 MM2 0.5X0.27 PLAIN CUSN4
FF STECKHUELSE 9,5
FF STECKHUELSE2,8
FF-STECKHUELSE 9,5
FLA-STE-KONT2,8X0,8
FLA-STE-KONT6,3X0,8
FLACHKONTAKT 2,8
FLACHSTECK 4,8 SPEZ
FLACHSTECKER 4,8MM
GROUND BLOCK
INS TUB END SLEEVE-LP
JPT A REC 2.8 Contact SRC Ag
JPT A REC 2.8 Contact SRC Sn
JPT REC 2.8 Contact SRC Sn
KOMBI-KONT M. 4DIMP
LACKDRAHTVERBINDER
MAG MATE KONT. MKII
MAG-MATE KONTAKT
MC Lug Terminals, Set of 3
MC Terminal Covers
PCB Test Socket PB 4 BLACK
PCB Test Socket PB4 RED
PIDG R 22-16 COMM 22-18 MIL 10
PL 250 FLAG REC 1-2.5 MM2 0.4 X 44 WIDE
PL 250 REC TERMINAL-FLAG 17-13 PTPB
POKE-IN FLA-STECKER
Programmable Multi-Timer, 33 Functions,
RINGZUNGE A6-10
RINGZUNGE MIF
RINGZUNGE
SPEZ MODU BUCHSE
SPLICE 24-20 AWG 0.25MM PTPB
SPT A REC 6.3 Contact SRC Sn
SPT REC 6.3 Contact SRC Sn
STOSSVERBINDER
TAB 2,8 SPEC
TAB A 1.6x0.6 CONTACT CF SRC Sn
Tandem Spring
Terminal Cover for MC130 & MC150
Terminal housing f. motor
TERMINAL OTHER
TERMINAL,PIDG R 16-14 6
TERMINAL,PIDG R IR 18 8
TERMINAL,PIDG SPR SPD 16-14 10
TERMINAL,SOLIS R HR 12-10 3/8
TERMINAL,T-N R 4 3/8
Terminals
TUBULAR END SLEEVE
ULTRA-FAST .110/.125 ASY REC 22-18 TPBR
ULTRA-FAST 187 ASSEMBLY REC 22-18 TPBR
ULTRA-FAST 187 ASY REC 16-14 AWG TPBR
ULTRA-FAST 187 ASY REC 22-18 AWG TPBR
ULTRA-FAST 250 ASY FLAG REC 16-14 TPBR
ULTRA-FAST 250 ASY REC 22-18 AWG TPBR
ULTRA-FAST STRIP

<< Prev Next >>