PCB Terminal, Spring, 18 Pole, 5.0mm
Fixed Terminal Blocks PCB Terminal, Spring, 18 Pole, 5.0mm
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 38.2618 | 38.2618 |
| Product Name | Terminal Blocks | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB |
| Termination Options | PCB | Spring Clamp; Spring |
| Approvals | UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 18 |