Altech Corp. Metric Pin Spacing Headers 37.559

Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Headers - 37.559 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Headers
37.559
Metric Pin Spacing Headers 37.559
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Horizontal and Vertical
  • Open and Closed Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.559 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.559
Terminal Blocks 37.559
PCB Header, 9 Pole, 5.00mm

PCB Header, 9 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 37.559 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
37.559
Fixed Terminal Blocks 37.559
Fixed Terminal Blocks STL950/9-wHorzHdr.

Fixed Terminal Blocks STL950/9-wHorzHdr.

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 37.559 37.559 37.559
Product Name Metric Pin Spacing Headers Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Through Hole
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 9 9
Orientation 90° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.254/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Metric Pin Spacing Tubular Screw Clamp Plug - 30.328 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 30.355 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Terminal Blocks - 29.904 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers