Altech Corp. Terminal Blocks 38.1112

Description
PCB Terminal, Spring, 12 Pole, 2.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 12 Pole, 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1112 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1112
Terminal Blocks 38.1112
PCB Terminal, Spring, 12 Pole, 2.5mm

PCB Terminal, Spring, 12 Pole, 2.5mm

Buy Now
Fixed Terminal Blocks - 38.1112 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1112
Fixed Terminal Blocks 38.1112
Fixed Terminal Blocks PCB Terminal, Spring, 12 Pole, 2.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 12 Pole, 2.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1112 38.1112
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTBXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details