Altech Corp. Terminal Blocks 38.1221

Description
PCB Terminal, Spring, 21 Pole, 2.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 21 Pole, 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1221 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1221
Terminal Blocks 38.1221
PCB Terminal, Spring, 21 Pole, 2.5mm

PCB Terminal, Spring, 21 Pole, 2.5mm

Buy Now
Fixed Terminal Blocks - 38.1221 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1221
Fixed Terminal Blocks 38.1221
Fixed Terminal Blocks PCB Terminal, Spring, 21 Pole, 2.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 21 Pole, 2.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1221 38.1221
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 21
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Single Row and Tri-Barrier Blocks - HD-342-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details