Altech Corp. Metric Pin Spacing Screw-Cage Clamp Plug 37.702

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubleshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubleshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Screw-Cage Clamp Plug - 37.702 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Screw-Cage Clamp Plug
37.702
Metric Pin Spacing Screw-Cage Clamp Plug 37.702
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubleshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously.

Reduce wiring mistakes, downtime and facilitate troubleshooting. Simply unplug defective board and plug in a new one.

Horizontal and Vertical Headers are available in open and closed end designs.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tabs Prevent Unplugging
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.702 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.702
Terminal Blocks 37.702
PCB Plug, 2 Pole, 5.00mm, horizontal

PCB Plug, 2 Pole, 5.00mm, horizontal

Buy Now
Pluggable Terminal Blocks - 37.702 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
37.702
Pluggable Terminal Blocks 37.702
Pluggable Terminal Blocks AK950/2 Plgble

Pluggable Terminal Blocks AK950/2 Plgble

Buy Now Datasheet
TERMINAL BLOCK, WIRE ENTRY SAME DIR. ASPLUG IN, 2 POSITION - 70078128 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK, WIRE ENTRY SAME DIR. ASPLUG IN, 2 POSITION
70078128
TERMINAL BLOCK, WIRE ENTRY SAME DIR. ASPLUG IN, 2 POSITION 70078128
TERMINAL BLOCK, WIRE ENTRY SAME DIR. ASPLUG IN, 2 POSITION

TERMINAL BLOCK, WIRE ENTRY SAME DIR. ASPLUG IN, 2 POSITION

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 37.702 37.702 37.702 70078128
Product Name Metric Pin Spacing Screw-Cage Clamp Plug Terminal Blocks Pluggable Terminal Blocks TERMINAL BLOCK, WIRE ENTRY SAME DIR. ASPLUG IN, 2 POSITION
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Through Hole Screw Clamp
Terminal Block Type PCB Terminal Blocks Pluggable Terminal Blocks Single Feed Through
# of Contacts 2 2
Orientation 90° 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Terminal Blocks - 29.306 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2871.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.064 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers