Altech Corp. Terminal Blocks 38.1118

Description
PCB Terminal, Spring, 18 Pole, 2.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 18 Pole, 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1118 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1118
Terminal Blocks 38.1118
PCB Terminal, Spring, 18 Pole, 2.5mm

PCB Terminal, Spring, 18 Pole, 2.5mm

Buy Now
Fixed Terminal Blocks - 38.1118 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1118
Fixed Terminal Blocks 38.1118
Fixed Terminal Blocks PCB Terminal, Spring, 18 Pole, 2.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 18 Pole, 2.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1118 38.1118
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 18
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HI-206-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blk/Strip Wiring Dev - 937738 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 6
View Details