Altech Corp. Terminal Blocks 38.1301

Description
PCB Terminal, Spring, 1 Pole, 2.54mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 1 Pole, 2.54mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1301
Terminal Blocks 38.1301
PCB Terminal, Spring, 1 Pole, 2.54mm

PCB Terminal, Spring, 1 Pole, 2.54mm

Buy Now
Fixed Terminal Blocks - 38.1301 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1301
Fixed Terminal Blocks 38.1301
Fixed Terminal Blocks PCB Terminal, Spring, 1 Pole, 2.54mm

Fixed Terminal Blocks PCB Terminal, Spring, 1 Pole, 2.54mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1301 38.1301
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Eurostyle Terminal Strips - PA14HDS-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Terminal Strip
Termination Options Elevator Clamps
Features Customizaton
View Details