Altech Corp. Terminal Blocks 38.1305

Description
PCB Terminal, Spring, 5 Pole, 2.54mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 5 Pole, 2.54mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1305 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1305
Terminal Blocks 38.1305
PCB Terminal, Spring, 5 Pole, 2.54mm

PCB Terminal, Spring, 5 Pole, 2.54mm

Buy Now
Fixed Terminal Blocks - 38.1305 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1305
Fixed Terminal Blocks 38.1305
Fixed Terminal Blocks PCB Terminal, Spring, 5 Pole, 2.54mm

Fixed Terminal Blocks PCB Terminal, Spring, 5 Pole, 2.54mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1305 38.1305
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Connection Products - 1492-IFM20D24N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers