Altech Corp. US Pin Spacing Screw-Cage Clamp Plugs 38.015

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Misplugging Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Misplugging Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Screw-Cage Clamp Plugs - 38.015 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Screw-Cage Clamp Plugs
38.015
US Pin Spacing Screw-Cage Clamp Plugs 38.015
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tabs Prevent Unplugging Optional Keying Prevents Misplugging Housing Material: Polyamide 6.6 Standard Color: Green

For standard industrial plug-in applications where multiple wire-to-board
connections must be made quickly and simultaneously.

Reduce wiring mistakes, downtime and facilitate troubeshooting. Simply unplug defective board and plug in a new one.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tabs Prevent Unplugging
  • Optional Keying Prevents Misplugging
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 38.015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.015
Terminal Blocks 38.015
PCB Plug, 15 Pole, 7.62mm, horizontal

PCB Plug, 15 Pole, 7.62mm, horizontal

Buy Now
Pluggable Terminal Blocks - 38.015 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
38.015
Pluggable Terminal Blocks 38.015
Pluggable Terminal Blocks PCB Plug, 15 Pole, 7.62mm, horizontal

Pluggable Terminal Blocks PCB Plug, 15 Pole, 7.62mm, horizontal

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38.015 38.015 38.015
Product Name US Pin Spacing Screw-Cage Clamp Plugs Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.106 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.155 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.916 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers