Altech Corp. Terminal Blocks 38.2709

Description
PCB Terminal, Spring, 9 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 9 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2709 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2709
Terminal Blocks 38.2709
PCB Terminal, Spring, 9 Pole, 5.0mm

PCB Terminal, Spring, 9 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2709 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2709
Fixed Terminal Blocks 38.2709
Fixed Terminal Blocks PCB Terminal, Spring, 9 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 9 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2709 38.2709
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Single Row and Tri-Barrier Blocks - HD-108-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details