Altech Corp. Terminal Blocks 38.1323

Description
PCB Terminal, Spring, 23 Pole, 2.54mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 23 Pole, 2.54mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1323 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1323
Terminal Blocks 38.1323
PCB Terminal, Spring, 23 Pole, 2.54mm

PCB Terminal, Spring, 23 Pole, 2.54mm

Buy Now
Fixed Terminal Blocks - 38.1323 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1323
Fixed Terminal Blocks 38.1323
Fixed Terminal Blocks PCB Terminal, Spring, 23 Pole, 2.54mm

Fixed Terminal Blocks PCB Terminal, Spring, 23 Pole, 2.54mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1323 38.1323
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 23
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-6-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details