Altech Corp. US Pin Spacing Double Level Headers 37.86

Description
Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction High Density Horizontal or Vertical, Open Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction High Density Horizontal or Vertical, Open Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Double Level Headers - 37.86 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Double Level Headers
37.86
US Pin Spacing Double Level Headers 37.86
Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction High Density Horizontal or Vertical, Open Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required.

Features:

  • Multipole, Modular Construction
  • High Density
  • Horizontal or Vertical, Open Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.860 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.860
Terminal Blocks 37.860
PCB Header, Double Level, 10 Pole, 5.08m

PCB Header, Double Level, 10 Pole, 5.08m

Buy Now
Fixed Terminal Blocks - 37.860 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
37.860
Fixed Terminal Blocks 37.860
Fixed Terminal Blocks STLZ970/10-o DbleLvl

Fixed Terminal Blocks STLZ970/10-o DbleLvl

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 37.86 37.860 37.860
Product Name US Pin Spacing Double Level Headers Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 10 6
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 29.204 - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.105 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 30.563 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers