Altech Corp. US Pin Spacing Headers 37.665

Description
The 45° header orientation facilitates plug insertion and removal in hard to access spaces. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
The 45° header orientation facilitates plug insertion and removal in hard to access spaces. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Headers - 37.665 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Headers
37.665
US Pin Spacing Headers 37.665
The 45° header orientation facilitates plug insertion and removal in hard to access spaces. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green

The 45° header orientation facilitates plug insertion and removal in hard to access spaces.

Closed end headers prevent misplugging.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Open and Closed Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.665 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.665
Terminal Blocks 37.665
PCB Header, 15 Pole, 5.08mm

PCB Header, 15 Pole, 5.08mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 37.665 37.665
Product Name US Pin Spacing Headers Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.014 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers
Terminal Blocks - 30.362 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.154 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers