Altech Corp. US Pin Spacing MAXI-Pluggable Headers 38.112

Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical, Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical, Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing MAXI-Pluggable Headers - 38.112 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing MAXI-Pluggable Headers
38.112
US Pin Spacing MAXI-Pluggable Headers 38.112
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical, Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Horizontal and Vertical, Closed Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 38.112 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.112
Terminal Blocks 38.112
PCB Header, 12 Pole, 7.62mm

PCB Header, 12 Pole, 7.62mm

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
38.1120
Terminal Blocks 38.1120
PCB Terminal, Spring, 20 Pole, 2.5mm

PCB Terminal, Spring, 20 Pole, 2.5mm

Buy Now
Fixed Terminal Blocks - 38.1120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1120
Fixed Terminal Blocks 38.1120
Fixed Terminal Blocks PCB Terminal, Spring, 20 Pole, 2.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 20 Pole, 2.5mm

Buy Now Datasheet
Pluggable Terminal Blocks - 38.112 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
38.112
Pluggable Terminal Blocks 38.112
Pluggable Terminal Blocks PCB Header, 12 Pole, 7.62mm

Pluggable Terminal Blocks PCB Header, 12 Pole, 7.62mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38.112 38.112 38.1120 38.1120 38.112
Product Name US Pin Spacing MAXI-Pluggable Headers Terminal Blocks Terminal Blocks Fixed Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Spring Clamp; Spring
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC UL 94 V-0
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks Pluggable Terminal Blocks
# of Contacts 12 20
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2843.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Fixed Terminal Blocks - 30.099/S - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.07 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.155 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers