Altech Corp. Terminal Blocks 38.1402

Description
PCB Terminal, Spring, 2 Pole, 2.54mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 2 Pole, 2.54mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1402 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1402
Terminal Blocks 38.1402
PCB Terminal, Spring, 2 Pole, 2.54mm

PCB Terminal, Spring, 2 Pole, 2.54mm

Buy Now
Fixed Terminal Blocks - 38.1402 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1402
Fixed Terminal Blocks 38.1402
Fixed Terminal Blocks PCB Terminal, Spring, 2 Pole, 2.54mm

Fixed Terminal Blocks PCB Terminal, Spring, 2 Pole, 2.54mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1402 38.1402
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSMXX055 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 350446 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
Current Rating 55 amps
View Details