Altech Corp. Terminal Blocks 38.2521

Description
PCB Terminal, Spring, 21 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 21 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2521 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2521
Terminal Blocks 38.2521
PCB Terminal, Spring, 21 Pole, 5.0mm

PCB Terminal, Spring, 21 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2521 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2521
Fixed Terminal Blocks 38.2521
Fixed Terminal Blocks PCB Terminal, Spring, 21 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 21 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2521 38.2521
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 21
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Screwless Terminal Blocks - DGSB141V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Screwless Terminal Blocks
View Details