Altech Corp. Terminal Blocks 38.1215

Description
PCB Terminal, Spring, 15 Pole, 2.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 15 Pole, 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1215 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1215
Terminal Blocks 38.1215
PCB Terminal, Spring, 15 Pole, 2.5mm

PCB Terminal, Spring, 15 Pole, 2.5mm

Buy Now
Fixed Terminal Blocks - 38.1215 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1215
Fixed Terminal Blocks 38.1215
Fixed Terminal Blocks PCB Terminal, Spring, 15 Pole, 2.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 15 Pole, 2.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1215 38.1215
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Fixed Terminal Blocks - 30.213/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Pluggable Terminal Blocks - 1468254 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details