Altech Corp. US Pin Spacing Double Level Headers 37.828

Description
Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction High Density Horizontal or Vertical, Open Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction High Density Horizontal or Vertical, Open Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Double Level Headers - 37.828 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Double Level Headers
37.828
US Pin Spacing Double Level Headers 37.828
Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction High Density Horizontal or Vertical, Open Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required.

Features:

  • Multipole, Modular Construction
  • High Density
  • Horizontal or Vertical, Open Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.828 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.828
Terminal Blocks 37.828
PCB Header, Double Level, 28 Pole, 5.08m

PCB Header, Double Level, 28 Pole, 5.08m

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 37.828 37.828
Product Name US Pin Spacing Double Level Headers Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks
# of Contacts 28
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2207.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminals - 2872.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
Terminal Blocks - 29.906 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.66 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers