Altech Corp. Terminal Blocks 38.1115

Description
PCB Terminal, Spring, 15 Pole, 2.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 15 Pole, 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1115 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1115
Terminal Blocks 38.1115
PCB Terminal, Spring, 15 Pole, 2.5mm

PCB Terminal, Spring, 15 Pole, 2.5mm

Buy Now
Fixed Terminal Blocks - 38.1115 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1115
Fixed Terminal Blocks 38.1115
Fixed Terminal Blocks PCB Terminal, Spring, 15 Pole, 2.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 15 Pole, 2.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1115 38.1115
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CIFXX0V7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
TERM BLCK Rail MTD 1P 30A BLK - 1492-H1BL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
2 suppliers