Altech Corp. US Pin Spacing MAXI-Pluggable Headers 38.108

Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical, Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical, Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing MAXI-Pluggable Headers - 38.108 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing MAXI-Pluggable Headers
38.108
US Pin Spacing MAXI-Pluggable Headers 38.108
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical, Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Horizontal and Vertical, Closed Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 38.108 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.108
Terminal Blocks 38.108
PCB Header, 8 Pole, 7.62mm

PCB Header, 8 Pole, 7.62mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 38.108 38.108
Product Name US Pin Spacing MAXI-Pluggable Headers Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.902 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fixed Terminal Blocks - 30.213/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Fixed Terminal Blocks - 30.053/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details