Altech Corp. Terminal Blocks 38.1216

Description
PCB Terminal, Spring, 16 Pole, 2.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 16 Pole, 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1216 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1216
Terminal Blocks 38.1216
PCB Terminal, Spring, 16 Pole, 2.5mm

PCB Terminal, Spring, 16 Pole, 2.5mm

Buy Now
Fixed Terminal Blocks - 38.1216 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1216
Fixed Terminal Blocks 38.1216
Fixed Terminal Blocks PCB Terminal, Spring, 16 Pole, 2.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 16 Pole, 2.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1216 38.1216
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.258 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers