Altech Corp. Terminal Blocks 38.1222

Description
PCB Terminal, Spring, 22 Pole, 2.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 22 Pole, 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.1222 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.1222
Terminal Blocks 38.1222
PCB Terminal, Spring, 22 Pole, 2.5mm

PCB Terminal, Spring, 22 Pole, 2.5mm

Buy Now
Fixed Terminal Blocks - 38.1222 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.1222
Fixed Terminal Blocks 38.1222
Fixed Terminal Blocks PCB Terminal, Spring, 22 Pole, 2.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 22 Pole, 2.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.1222 38.1222
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 22
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175-1-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details
Terminal Blk/Strip Wiring Dev - 932493 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Spring Clamp
View Details