Altech Corp. Terminal Blocks 38.2112

Description
PCB Terminal, Spring, 12 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 12 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2112 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2112
Terminal Blocks 38.2112
PCB Terminal, Spring, 12 Pole, 5.0mm

PCB Terminal, Spring, 12 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2112 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2112
Fixed Terminal Blocks 38.2112
Fixed Terminal Blocks PCB Terminal, Spring, 12 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 12 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2112 38.2112
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Miniature Turret Term Board - 15277 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details