Altech Corp. US Pin Spacing Double Level Headers 37.844

Description
Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction High Density Horizontal or Vertical, Open Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction High Density Horizontal or Vertical, Open Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Double Level Headers - 37.844 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Double Level Headers
37.844
US Pin Spacing Double Level Headers 37.844
Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction High Density Horizontal or Vertical, Open Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required.

Features:

  • Multipole, Modular Construction
  • High Density
  • Horizontal or Vertical, Open Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 37.844 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
37.844
Terminal Blocks 37.844
PCB Header, Double Level, 44 Pole, 5.08m

PCB Header, Double Level, 44 Pole, 5.08m

Buy Now
Pluggable Terminal Blocks - 37.844 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
37.844
Pluggable Terminal Blocks 37.844
Pluggable Terminal Blocks PCB Header, Double Level, 44 Pole, 5.08mm

Pluggable Terminal Blocks PCB Header, Double Level, 44 Pole, 5.08mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 37.844 37.844 37.844
Product Name US Pin Spacing Double Level Headers Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 44
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.255 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fixed Terminal Blocks - 30.099/S - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.167 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers