Hubbell Wiring Device-Kellems Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| 0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 1-POLE CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R]... | |
| 0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 1-POLE CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R]... | |
| 0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R]... | |
| 0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 3-WAY CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R]... | |
| BALL TOGGLE, SINGLE THROW TYPE; 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE; SPST CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; CSA APPROVAL; 125 VAC VOLTAGE RATING; 8... | |
| HEAVY DUTY TYPE; 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE; SPDT CONTACT CONFIGURATION; MOMENTARY ON/MOMENTARY OFF OPERATION TYPE; COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION; 24... |