Hubbell Wiring Device-Kellems Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices CS1223W

Description
SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Construction Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Construction Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices - 14C4707 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices
14C4707
Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices 14C4707
SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Construction Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Construction Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 14C4707
Product Name Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825136-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
3 suppliers
Toggle Switches - 2066972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
View Details
30 mm Toggle Switch 800T PB - 800T-T3L5DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details