Hubbell Wiring Device-Kellems Switch, Toggle, Dpst, 20A, 277V; Switch Operation Hubbell Wiring Devices CS1222-I

Description
SWITCH, TOGGLE, DPST, 20A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Construction Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPST, 20A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Construction Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 20A, 277V; Switch Operation Hubbell Wiring Devices - 96B0374 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 20A, 277V; Switch Operation Hubbell Wiring Devices
96B0374
Switch, Toggle, Dpst, 20A, 277V; Switch Operation Hubbell Wiring Devices 96B0374
SWITCH, TOGGLE, DPST, 20A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Construction Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 20A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Construction Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 96B0374
Product Name Switch, Toggle, Dpst, 20A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825142-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 394443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
Manual Starting Switch, Toggle Type - 600-TAX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details