Hubbell Wiring Device-Kellems Specialty Toggle Switch 738

Description
BALL TOGGLE, SINGLE THROW TYPE; 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE; SPST CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; CSA APPROVAL; 125 VAC VOLTAGE RATING; 8 AMPERE CURRENT RATING; WIRE SIZE 18 AWG; INCLUDES (2) BLACK LEAD
Datasheet
Description
BALL TOGGLE, SINGLE THROW TYPE; 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE; SPST CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; CSA APPROVAL; 125 VAC VOLTAGE RATING; 8 AMPERE CURRENT RATING; WIRE SIZE 18 AWG; INCLUDES (2) BLACK LEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 738 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Specialty Toggle Switch
738
Specialty Toggle Switch 738
BALL TOGGLE, SINGLE THROW TYPE; 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE; SPST CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; CSA APPROVAL; 125 VAC VOLTAGE RATING; 8 AMPERE CURRENT RATING; WIRE SIZE 18 AWG; INCLUDES (2) BLACK LEAD

BALL TOGGLE, SINGLE THROW TYPE; 0.64 INCH W X 1.48 INCH D X 0.98 INCH H SIZE; SPST CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; CSA APPROVAL; 125 VAC VOLTAGE RATING; 8 AMPERE CURRENT RATING; WIRE SIZE 18 AWG; INCLUDES (2) BLACK LEAD

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Toggle Switches
Product Number 738
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Ball Handle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Standards / Compliances CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A28AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switch - 10136103 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers